BlockMaster Electronics, Inc. High and Medium-Power Terminal Blocks HP-ATA-115-3-XXP

Description
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
Request a Quote Datasheet
Description
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High and Medium-Power Terminal Blocks - HP-ATA-115-3-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
High and Medium-Power Terminal Blocks
HP-ATA-115-3-XXP
High and Medium-Power Terminal Blocks HP-ATA-115-3-XXP
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.

BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number HP-ATA-115-3-XXP
Product Name High and Medium-Power Terminal Blocks
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
Terminal Block Type Power Distribution Blocks; Panel Distribution
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSBXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Single Row and Tri-Barrier Blocks - HD-614-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Pluggable Terminal Blocks - CIFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details