Weidmuller ZQV 2.5N/2 TERMINALS (PT) 1527540000

Description
ZQV 2.5N/2 TERMINALS (PT)
Request a Quote
Description
ZQV 2.5N/2 TERMINALS (PT)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZQV 2.5N/2 TERMINALS (PT) - 1527540000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZQV 2.5N/2 TERMINALS (PT)
1527540000
ZQV 2.5N/2 TERMINALS (PT) 1527540000
ZQV 2.5N/2 TERMINALS (PT)

ZQV 2.5N/2 TERMINALS (PT)

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 1527540000
Product Name ZQV 2.5N/2 TERMINALS (PT)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details