WAGO Double-deck terminal block - Through terminal block 2002-2204

Description
Double-deck terminal block; Through/through terminal block; N/N; without marker carrier; for Ex e II and Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; N/N; without marker carrier; for Ex e II and Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2204 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2204
Double-deck terminal block - Through terminal block 2002-2204
Double-deck terminal block; Through/through terminal block; N/N; without marker carrier; for Ex e II and Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue

Double-deck terminal block; Through/through terminal block; N/N; without marker carrier; for Ex e II and Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581711 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581711
DIN Rail Terminal Blocks 7581711
WAGO 2002-2204

WAGO 2002-2204

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2204-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2204-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177613 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177613
Terminal Blk/Strip Wiring Dev 11177613
DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, 28 AMP, 500 V, 6KV, 2 CONNECTION POINTS, PUSH-IN CAGE CLAMP, 22-12 AWG, BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, 28 AMP, 500 V, 6KV, 2 CONNECTION POINTS, PUSH-IN CAGE CLAMP, 22-12 AWG, BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2204 7581711 2946-2002-2204-ND 11177613
Product Name Double-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Current Rating 24 amps 28 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with Resistor - 2002-1411/1000-984 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers