13 Pos 5.08mm RA Screw Terminal Block, 15A, 300V, Cable Mount Product overview: 1527510000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1527510000 can be used for catalog matching and distributor lookup.
"13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213755-1527510000
Packaging: Bulk
Number of Positions: 13
Number of Levels: 1
Pitch: 5.08 mm
Color: Black
Connector Type: Terminal Block
Number of Rows: 1
Termination: Screw
Contact Material: Copper, Tin
Voltage Rating: 400 V
Current Rating: 19 A
Number of Contacts: 13
Length: 66 mm
Housing Material: Plastic
Number of Circuits: 13
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Height: 15.2 mm
Current: 15 A
Width: 20 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Wire/Cable Gauge: 26 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 13
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1527510000 | 1527510000-ND | 1213755-1527510000 |
| Product Name | 15A 300V Electronic Connector | Headers, Plugs and Sockets | Terminal Blocks - 1527510000 |
| Termination | Screw | Screw | |
| Voltage Rating | 400 volts | 400 volts | |
| Current Rating | 19.0 amps | 19.0 amps | 19.0 amps |