Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1433

Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1433-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1433-ND
PC Pin Receptacles, Socket Connectors 36-1433-ND
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"

"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 94F9804 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
94F9804
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 94F9804
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Micro; Brass; Beryllium Copper (Spring); 0.057 in.; 0.158 in. - 70182438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Micro; Brass; Beryllium Copper (Spring); 0.057 in.; 0.158 in.
70182438
Jack, Micro; Brass; Beryllium Copper (Spring); 0.057 in.; 0.158 in. 70182438
Micro Jack, 0.057 in. Hole Diameter, Brass Body Material, 0.158 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, 0.057 in. Hole Diameter, Brass Body Material, 0.158 in. Height

  • Precision engineered, “closed entry” contacts
  • Space saving design for high density packaging
  • Micro jacks are available for mating with .015 to .082 diameter pins and leads
    Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-1433-ND 94F9804 70182438
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone Jack, Micro; Brass; Beryllium Copper (Spring); 0.057 in.; 0.158 in.
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products