Weidmuller Terminal Blocks - Din Rail, Channel 1521950000

Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3288-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3288-ND
Terminal Blocks - Din Rail, Channel 281-3288-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3946
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3946
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3288-ND 47AC3946
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers