WAGO Double-deck terminal block - Through terminal block 2002-2232

Description
Double-deck terminal block; Through/through terminal block; N/L; with marker carrier; suitable for Ex e II applications; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; N/L; with marker carrier; suitable for Ex e II applications; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2232
Double-deck terminal block - Through terminal block 2002-2232
Double-deck terminal block; Through/through terminal block; N/L; with marker carrier; suitable for Ex e II applications; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; N/L; with marker carrier; suitable for Ex e II applications; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788266 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788266
DIN Rail Terminal Blocks 2788266
WAGO 2002-2232

WAGO 2002-2232

Supplier's Site
DIN Rail Terminal Blocks - 2788265 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788265
DIN Rail Terminal Blocks 2788265
WAGO 2002-2232

WAGO 2002-2232

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2232-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2232-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2232 2788266 2946-2002-2232-ND
Product Name Double-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-6305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers