Weidmuller Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets 1510960000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets Series: Omnimate SL Package: Bulk Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: Solder Termination Style: 15 A Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets Series: Omnimate SL Package: Bulk Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: Solder Termination Style: 15 A Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets
Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets Series: Omnimate SL Package: Bulk Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: Solder Termination Style: 15 A Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Package: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Termination Style: 15 A
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal- Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details