Amphenol Communications Solutions Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions 70233-111LF

Description
BACKPLANE CONNECTOR, HEADER, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions
06M1870
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions 06M1870
BACKPLANE CONNECTOR, HEADER, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M1870
Product Name Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324269600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9749 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details