Current Sensor 60A 1 Channel Current Switch Bidirectional Box
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1510390000-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Box |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Current | 60 amps |
| Voltage | 16.8 to 31.2 volts |