MOD CONNECTOR, RJ45, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AC8269 |
| Product Name | Mod Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector |