PIC Wire & Cable 50 Ohm SMA Straight Plug 150414

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150414 is a 50-ohm SMA straight plug connector designed for UH22089 cable termination, featuring a stainless steel body, beryllium copper cable contact, and a gold-plated center contact. It supports frequencies up to 12 GHz with a maximum insertion loss of 0.20 dB at 12 GHz, and operates from -65°C to +165°C. The connector weighs 17.80 grams and is rated for 335 V(rms) with an insulation resistance of 5000 Megohms. Installation requires soldering or crimping using specified tools, and includes a silicone rubber gasket and a 2.0" piece of Raychem ATUM heat shrink for strain relief and moisture protection. The product complies with MIL-STD-348 and MIL-PRF-39012, and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The 150414 is a 50-ohm SMA straight plug connector designed for UH22089 cable termination, featuring a stainless steel body, beryllium copper cable contact, and a gold-plated center contact. It supports frequencies up to 12 GHz with a maximum insertion loss of 0.20 dB at 12 GHz, and operates from -65°C to +165°C. The connector weighs 17.80 grams and is rated for 335 V(rms) with an insulation resistance of 5000 Megohms. Installation requires soldering or crimping using specified tools, and includes a silicone rubber gasket and a 2.0" piece of Raychem ATUM heat shrink for strain relief and moisture protection. The product complies with MIL-STD-348 and MIL-PRF-39012, and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm SMA Straight Plug
150414
50 Ohm SMA Straight Plug 150414
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150414
Product Name 50 Ohm SMA Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details