SCHURTER Inc Power Entry Modules (PEM) 3-101-142

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4925-ND
Power Entry Modules (PEM) 486-4925-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter - 05AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter
05AC7362
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter 05AC7362
POWER ENTRY MODULE, STANDARD, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4925-ND 05AC7362
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers