SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.05%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 ChannelRoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 1375450000 | 28X1051 |
| Product Name | Signal Conditioners and Isolators | Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller |
| Signal Conditioning | Signal Conditioner |