Weidmuller Boxes 1306070000

Description
KLIPPON POK 122209 EX
Request a Quote Datasheet
Description
KLIPPON POK 122209 EX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 281-1306070000-ND - DigiKey
Thief River Falls, MN, United States
KLIPPON POK 122209 EX

KLIPPON POK 122209 EX

Buy Now Datasheet
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller - 86X1682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
86X1682
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller 86X1682
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:90mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:90mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 281-1306070000-ND 86X1682
Product Name Boxes Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
Type Junction Box
Material Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details