Plastic housing, Klippon POK (polyester
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2875458 | 281-1305940000-ND |
| Product Name | General Purpose Enclosures | Boxes |
| Length | 15.75 inch (400 mm) | |
| Width | 4.72 inch (120 mm) | |
| Depth | 9.84 inch (250 mm) | |
| Material | Fiberglass; Fibreglass Reinforced Polyester | Fiberglass |
| NEMA Rating | NEMA Enclosures |