Plastic housing, Klippon POK (polyester
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:122mm; External Depth - Metric:90mm; NEMA Rating:-RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2875453 | 63AC4186 |
| Product Name | General Purpose Enclosures | Enclosure, Multipurpose, Pet, Grey; Enclosure Type Weidmuller |
| Length | 4.8 inch (122 mm) | 4.72 inch (120 mm) |
| Width | 3.54 inch (90 mm) | 4.8 inch (122 mm) |
| Depth | 4.72 inch (120 mm) | 3.54 inch (90 mm) |
| Material | Fiberglass; Fibreglass Reinforced Polyester | Fiberglass; Polyester (PET), Glass Fibre Reinforced |