Plastic housing, Klippon POK (polyester
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 281-1305810000-ND | 2875451 |
| Product Name | Boxes | General Purpose Enclosures |
| Type | Junction Box | |
| Material | Fiberglass | Fiberglass; Fibreglass Reinforced Polyester |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 |