Weidmuller Relays Solid State Relays 1275100000

Description
Manufacturer: Weidmüller Category: Relays Solid State Relays Series: TERMSERIES Package: Bulk Voltage - Input: 24VDC Output Type: DC Circuit: SPST-NO (1 Form A) Voltage - Load: 3 V ~ 33 V Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Relays Solid State Relays Series: TERMSERIES Package: Bulk Voltage - Input: 24VDC Output Type: DC Circuit: SPST-NO (1 Form A) Voltage - Load: 3 V ~ 33 V Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Manufacturer: Weidmüller Category: Relays Solid State Relays Series: TERMSERIES Package: Bulk Voltage - Input: 24VDC Output Type: DC Circuit: SPST-NO (1 Form A) Voltage - Load: 3 V ~ 33 V Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Solid State Relays
Series: TERMSERIES
Package: Bulk
Voltage - Input: 24VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Voltage - Load: 3 V ~ 33 V
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
1275100000
Relays - Solid State Relays 1275100000
SSR RELAY SPST-NO 4A 3-33V

SSR RELAY SPST-NO 4A 3-33V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 1275100000
Product Name Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1462041-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Time Delay Relay - 354825 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers