The PVN012SPbF is a surface-mount, single-pole, normally-open solid-state relay with a 6-lead molded DIP package and gull-wing terminals. It uses a GenerationV HEXFET output switch driven by an integrated photovoltaic generator, providing a maximum on-state resistance of 40 mΩ at +25°C for a 1A pulsed load under 5 mA control. It supports a maximum continuous DC load current of 4.5 A and operates with a 0 to 20 V output voltage range. Input control current ranges from 3.0 to 25 mA. The relay offers 4000 Vrms input-output isolation, a maximum turn-on time of 5.0 ms, and a maximum turn-off time of 0.5 ms. It is RoHS compliant and meets ESD tolerance standards of 4000 V Human Body Model and 500 V Machine Model. The ambient operating temperature range is -40°C to +85°C, and it has a moisture sensitivity level of MSL4.
SSR, PHOTO MOSFET, 20V, 4.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:4.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Current:2.5ARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 26AC3114 |
| Product Name | Ssr, Photo Mosfet, 20V, 4.5A; Contact Form Infineon |
| Application Type | Latching |