Weidmuller Cable Assemblies - Modular Cables 1251590020

Description
CABLE MOD 8P8C PLUG-PLUG 6.56'
Datasheet
Description
CABLE MOD 8P8C PLUG-PLUG 6.56'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 1251590020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1251590020
Cable Assemblies - Modular Cables 1251590020
CABLE MOD 8P8C PLUG-PLUG 6.56'

CABLE MOD 8P8C PLUG-PLUG 6.56'

Supplier's Site
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Grn; Lan Category Weidmuller - 44T5806 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Grn; Lan Category Weidmuller
44T5806
Patch Cord, Rj45 Plug-Plug, 6.6Ft, Grn; Lan Category Weidmuller 44T5806
PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1251590020 44T5806
Product Name Cable Assemblies - Modular Cables Patch Cord, Rj45 Plug-Plug, 6.6Ft, Grn; Lan Category Weidmuller
Cable Shielding Shielded
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Application LAN / Ethernet
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details