3.5mm-pitch push-in terminal block PCB connectors to greatly
improve the efficiency of connector inserting & removing and
cable wiring.
PLUG,DOUBLE-ROW,RIGH
| Aratas America LLC | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | XW4M-32D2-H1DS | 39-XW4M-32D2-H1DS-ND |
| Product Name | XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB | PCB |
| # of Contacts | 32 | 16 |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) |
| Voltage Rating | 160 volts | |
| Current Rating | 8 amps | 8 amps |