Weidmuller Tb, Wire To Brd, 5Pos, 4Awg, Th; Pitch Spacing Weidmuller 1226490000

Description
TB, WIRE TO BRD, 5POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 4Awg, Th; Pitch Spacing Weidmuller - 52AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 4Awg, Th; Pitch Spacing Weidmuller
52AC8139
Tb, Wire To Brd, 5Pos, 4Awg, Th; Pitch Spacing Weidmuller 52AC8139
TB, WIRE TO BRD, 5POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:5Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8139
Product Name Tb, Wire To Brd, 5Pos, 4Awg, Th; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details