Keystone Electronics Corp. Miniature Turret Term Board 15267

Description
Part Number: 15267 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1574 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15267 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1574 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into sections with mounting holes in each, using glass epoxy material rated to 300°F (155°C). The part is a five-section board with a width of 0.312 [7.9] inches, a length of 9.685 [246.0] mm, and 25 terminals of type 1574, with .062 [1.57] inch diameter turrets. The terminal material is brass with tin plating per ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into sections with mounting holes in each, using glass epoxy material rated to 300°F (155°C). The part is a five-section board with a width of 0.312 [7.9] inches, a length of 9.685 [246.0] mm, and 25 terminals of type 1574, with .062 [1.57] inch diameter turrets. The terminal material is brass with tin plating per ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15267 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15267
Miniature Turret Term Board 15267
Part Number: 15267 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1574 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15267

  • # of Terminals: 25
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1574
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15267
Product Name Miniature Turret Term Board
Termination Options Turret - 1574
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 9
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15514 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 10
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details