Weidmuller Tb, Wire To Brd, 4Pos, 4Awg, Th; Pitch Spacing Weidmuller 1226480000

Description
TB, WIRE TO BRD, 4POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:4Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:4Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 4Awg, Th; Pitch Spacing Weidmuller - 52AC8138 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 4Awg, Th; Pitch Spacing Weidmuller
52AC8138
Tb, Wire To Brd, 4Pos, 4Awg, Th; Pitch Spacing Weidmuller 52AC8138
TB, WIRE TO BRD, 4POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:4Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:4Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8138
Product Name Tb, Wire To Brd, 4Pos, 4Awg, Th; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.117 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Empty component plug housing - 2002-820 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details