Weidmuller Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226280000

Description
TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8130 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8130
Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8130
TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8130
Product Name Tb, Wire To Brd, 10Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.961 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers