Keystone Electronics Corp. PBE Turret Terminal Board 15125

Description
Part Number: 15125 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15125 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15125 is a PBE turret terminal board with 33 terminals, 13.125 in (333.4 mm) length, 2.500 in (63.5 mm) width, and a 2.000 in (50.8 mm) spacing between terminal rows. It is constructed from paper base electrical material (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. Mounting holes are present, with terminals staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15125 is a PBE turret terminal board with 33 terminals, 13.125 in (333.4 mm) length, 2.500 in (63.5 mm) width, and a 2.000 in (50.8 mm) spacing between terminal rows. It is constructed from paper base electrical material (PBE), compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. Mounting holes are present, with terminals staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15125
PBE Turret Terminal Board 15125
Part Number: 15125 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15125

  • # of Terminals: 66
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15125
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details