Weidmuller Heavy Duty Insert, Receptacle, 24 Pos; Product Range Weidmuller 1221200000

Description
HEAVY DUTY INSERT, RECEPTACLE, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 24 Pos; Product Range Weidmuller - 10B5563 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 24 Pos; Product Range Weidmuller
10B5563
Heavy Duty Insert, Receptacle, 24 Pos; Product Range Weidmuller 10B5563
HEAVY DUTY INSERT, RECEPTACLE, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 24 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B5563
Product Name Heavy Duty Insert, Receptacle, 24 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

531 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.531 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers