"Box Metal, Stainless Steel Unpainted Hinged Door, Lid 38.583"" L x 29.134"" W (980.00mm x 740.00mm) X 7.874"" (200.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1195640000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| Mounting Type | Wall Mount |