Weidmuller DIN Rail Terminal Blocks 1173790000

Description
Weidmüller 1173790000
Request a Quote Datasheet
Description
Weidmüller 1173790000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8765421 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8765421
DIN Rail Terminal Blocks 8765421
Weidmüller 1173790000

Weidmüller 1173790000

Supplier's Site
Terminal Blocks - Specialized - 281-4376-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4376-ND
Terminal Blocks - Specialized 281-4376-ND
TERM BLK DISTRIB 32POS 9.2MM BLK

TERM BLK DISTRIB 32POS 9.2MM BLK

Buy Now Datasheet
Din Rail Terminal Block, 32Pos, 16Awg; No. Of Positions Weidmuller - 62W1914 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 32Pos, 16Awg; No. Of Positions Weidmuller
62W1914
Din Rail Terminal Block, 32Pos, 16Awg; No. Of Positions Weidmuller 62W1914
DIN RAIL TERMINAL BLOCK, 32POS, 16AWG; No. of Positions:32Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:250V; No. of Levels:8 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 32POS, 16AWG; No. of Positions:32Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:250V; No. of Levels:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8765421 281-4376-ND 62W1914
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized Din Rail Terminal Block, 32Pos, 16Awg; No. Of Positions Weidmuller
Termination Options Push in Spring Clamp
Approvals RoHS Compliant RoHS Compliant
North American 16 AWG 16 AWG 24 to 16 AWG
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data