Amphenol Communications Solutions Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions 88911-101LF

Description
HEADER SHROUD, 1 POSITION; Accessory Type:Header Shroud; For Use With:Metral Mini Coax; Product Range:-; Gender:Header; No. of Contacts:1Contacts; No. of Rows:1Rows; Pitch Spacing:12mm; Row Pitch:2mm RoHS Compliant: Yes
Description
HEADER SHROUD, 1 POSITION; Accessory Type:Header Shroud; For Use With:Metral Mini Coax; Product Range:-; Gender:Header; No. of Contacts:1Contacts; No. of Rows:1Rows; Pitch Spacing:12mm; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header Shroud, 1 Position, is an accessory designed for use with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. It enhances the usability and flexibility of these connectors, providing a forced-fit connection for vertical headers and receptacles in Rear Plug-Up (RPU) applications without the need for mounting hardware. This shroud is fully polarized to prevent incorrect insertion of PCBs and daughter cards, ensuring reliable connections. It features a seating mechanism for coding keys, which aids in easy identification and alignment during mating. The product is RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this product should note its compatibility with Metral® connectors and its potential to improve connector alignment and mating performance.

Datasheet Summary
Powered by GS/AI

The Header Shroud, 1 Position, is an accessory designed for use with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. It enhances the usability and flexibility of these connectors, providing a forced-fit connection for vertical headers and receptacles in Rear Plug-Up (RPU) applications without the need for mounting hardware. This shroud is fully polarized to prevent incorrect insertion of PCBs and daughter cards, ensuring reliable connections. It features a seating mechanism for coding keys, which aids in easy identification and alignment during mating. The product is RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this product should note its compatibility with Metral® connectors and its potential to improve connector alignment and mating performance.

Suppliers

Company
Product
Description
Supplier Links
Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions - 61M4464 - Newark, An Avnet Company
Chicago, IL, United States
Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions
61M4464
Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions 61M4464
HEADER SHROUD, 1 POSITION; Accessory Type:Header Shroud; For Use With:Metral Mini Coax; Product Range:-; Gender:Header; No. of Contacts:1Contacts; No. of Rows:1Rows; Pitch Spacing:12mm; Row Pitch:2mm RoHS Compliant: Yes

HEADER SHROUD, 1 POSITION; Accessory Type:Header Shroud; For Use With:Metral Mini Coax; Product Range:-; Gender:Header; No. of Contacts:1Contacts; No. of Rows:1Rows; Pitch Spacing:12mm; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61M4464
Product Name Header Shroud, 1 Position; Accessory Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 Tabs Quick Fit Header - 7812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - B5740-212-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details