Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1146720000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Block, Header, 2Pos, Th; Gender Weidmuller - 72Y7045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Weidmuller
72Y7045
Terminal Block, Header, 2Pos, Th; Gender Weidmuller 72Y7045
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 72Y7045
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 2Pos, Th; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details