Weidmuller Relays Power Relays, Over 2 Amps 1133520000

Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: DRL Package: Bulk Contact Form: DPDT (2 Form C) Coil Current: 36.9 mA Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Mounting Type: Socketable Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: DRL Package: Bulk Contact Form: DPDT (2 Form C) Coil Current: 36.9 mA Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Mounting Type: Socketable Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: DRL Package: Bulk Contact Form: DPDT (2 Form C) Coil Current: 36.9 mA Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC - Max Mounting Type: Socketable Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Series: DRL
Package: Bulk
Contact Form: DPDT (2 Form C)
Coil Current: 36.9 mA
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC - Max
Mounting Type: Socketable
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1133520000
Relays - Power Relays, Over 2 Amps 1133520000
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1133520000
Product Name Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 24 volts
Approvals RoHS
View Details
Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 08X7140 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details