Weidmuller Heavy Duty Connector Housings, Hoods, Bases 1083120000

Description
Base - Panel Mount 90° Connector Side Entry 1 IP68 - Dust Tight, Waterproof
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry 1 IP68 - Dust Tight, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1083120000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1083120000-ND
Heavy Duty Connector Housings, Hoods, Bases 1083120000-ND
Base - Panel Mount 90° Connector Side Entry 1 IP68 - Dust Tight, Waterproof

Base - Panel Mount 90° Connector Side Entry 1 IP68 - Dust Tight, Waterproof

Buy Now Datasheet
Hdc Ip68 04A Ads 1Pg13 Weidmuller - 87T4467 - Newark, An Avnet Company
Chicago, IL, United States
Hdc Ip68 04A Ads 1Pg13 Weidmuller
87T4467
Hdc Ip68 04A Ads 1Pg13 Weidmuller 87T4467
HDC IP68 04A ADS 1PG13

HDC IP68 04A ADS 1PG13

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1083120000-ND 87T4467
Product Name Heavy Duty Connector Housings, Hoods, Bases Hdc Ip68 04A Ads 1Pg13 Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
ix Industrial IO Plug - NDHN3G4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers