The Powerpole PP10 green pin housing is a modular connector housing designed for use with #14 to #16 AWG (2.1 to 1.3 mm²) wire, supporting UL-rated 10 A current and 600 V AC or DC operation. It features a green housing with visual indication of the ground terminal, molded-in dovetails for modular assembly with other Powerpole connectors, and operates within a temperature range of -20°C to 105°C. The housing meets UL94 V-0 flammability rating and maintains an average contact force of 5 lbf during connection and disconnection. Physical dimensions are 7.9 mm (0.31 in) in width and depth, 24.5 mm (0.97 in) in length, and 41.3 mm (1.63 in) overall length for single-pole use.
Powerpole®10 Green Ground Pin Housing PP10
PP10-PIN HSG-GREEN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1205G1 | 90B0965 |
| Product Name | Powerpole ® 10 Green Ground Pin Housing | Pp10-Pin Hsg-Green Rohs Compliant Anderson Power Products |