Weidmuller Circular Cable Assemblies 1059750075

Description
IE-C5DD4UG0075MCAXXX -X
Request a Quote Datasheet
Description
IE-C5DD4UG0075MCAXXX -X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1059750075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1059750075-ND
Circular Cable Assemblies 281-1059750075-ND
IE-C5DD4UG0075MCAXXX -X

IE-C5DD4UG0075MCAXXX-X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1059750075-ND
Product Name Circular Cable Assemblies
Cable Length 24.6 ft (74.98 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details