Weidmuller Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller 1059620000

Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:9Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:9Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller - 52AC8110 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller
52AC8110
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller 52AC8110
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:9Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:9Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8110
Product Name Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15295 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-13D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details