Keystone Electronics Corp. Turret Term Board 15046

Description
Part Number: 15046 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15046 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 1.500 inch width, and 1.187 inch spacing, designed for easy separation into five sections with mounting holes in each. Made from paper base electrical (PBE) material, rated to 250°F (121°C), with brass terminals tin-plated to MIL-T-10727. Standard scoring allows for section isolation and single-row terminal configuration.

Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 1.500 inch width, and 1.187 inch spacing, designed for easy separation into five sections with mounting holes in each. Made from paper base electrical (PBE) material, rated to 250°F (121°C), with brass terminals tin-plated to MIL-T-10727. Standard scoring allows for section isolation and single-row terminal configuration.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15046 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15046
Turret Term Board 15046
Part Number: 15046 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15046

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15046
Product Name Turret Term Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7795-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Miniature Turret Term Board - 15259 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 603-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 4
Body Material Phenolic, XP
View Details
Turret Term Board - 15246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details