Weidmuller General Purpose Enclosures 1058820000

Description
Ex metal housing, 120 x 150 x 80 mm, ele
Request a Quote
Description
Ex metal housing, 120 x 150 x 80 mm, ele
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875201 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875201
General Purpose Enclosures 2875201
Ex metal housing, 120 x 150 x 80 mm, ele

Ex metal housing, 120 x 150 x 80 mm, ele

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2875201
Product Name General Purpose Enclosures
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material Steel - Stainless; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers