Weidmuller Terminal Block, Header, 20Pos, Th; Gender Weidmuller 1040510000

Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 20Pos, Th; Gender Weidmuller - 52AC8080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 20Pos, Th; Gender Weidmuller
52AC8080
Terminal Block, Header, 20Pos, Th; Gender Weidmuller 52AC8080
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8080
Product Name Terminal Block, Header, 20Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details