Weidmuller DIN Rail Terminal Blocks 1020140000

Description
Weidmüller 1020140000 DIN Rail Terminal
Request a Quote Datasheet
Description
Weidmüller 1020140000 DIN Rail Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4895290 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4895290
DIN Rail Terminal Blocks 4895290
Weidmüller 1020140000 DIN Rail Terminal

Weidmüller 1020140000 DIN Rail Terminal

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2911-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2911-ND
Terminal Blocks - Din Rail, Channel 281-2911-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Weidmuller - 10B5213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Weidmuller
10B5213
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Weidmuller 10B5213
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4895290 281-2911-ND 10B5213
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
North American 10 AWG 10 to 26 AWG 26 to 10 AWG
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data