TE Connectivity Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity 11512407

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Ways; Wire Size AWG Min:10AWG; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Ways; Wire Size AWG Min:10AWG; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
19J2771
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity 19J2771
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Ways; Wire Size AWG Min:10AWG; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Ways; Wire Size AWG Min:10AWG; Wire Size AWG Max:-; Conductor Area CSA:35mm2; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19J2771
Product Name Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
North American 10 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Tab Terminals - HP-T4001-36 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details