WAGO Sensor supply terminal block 2000-5372

Description
3-conductor sensor supply terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet
Description
3-conductor sensor supply terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5372 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5372
Sensor supply terminal block 2000-5372
3-conductor sensor supply terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

3-conductor sensor supply terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787990 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787990
DIN Rail Terminal Blocks 2787990
WAGO 2000-5372 DIN Rail Terminal Block

WAGO 2000-5372 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2787988 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787988
DIN Rail Terminal Blocks 2787988
WAGO 2000-5372 DIN Rail Terminal Block

WAGO 2000-5372 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5372-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5372-ND
3-CONDUCTOR SENSOR SUPPLY TERMIN

3-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago - 08AC1723 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
08AC1723
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago 08AC1723
TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V; No. of Levels:3RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V; No. of Levels:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5372 2787990 2946-2000-5372-ND 08AC1723
Product Name Sensor supply terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block Three Level
Current Rating 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers