Weidmuller Heavy Duty Insert, Receptacle, 7 Pos; Product Range Weidmuller 1003180000

Description
HEAVY DUTY INSERT, RECEPTACLE, 7 POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:1; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 7 POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:1; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 7 Pos; Product Range Weidmuller - 44T3032 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 7 Pos; Product Range Weidmuller
44T3032
Heavy Duty Insert, Receptacle, 7 Pos; Product Range Weidmuller 44T3032
HEAVY DUTY INSERT, RECEPTACLE, 7 POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:1; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 7 POS; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:1; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44T3032
Product Name Heavy Duty Insert, Receptacle, 7 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details