Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1000920000

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1000920000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1000920000-ND
Terminal Blocks - Headers, Plugs and Sockets 1000920000-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1000920000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-3-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers