WAGO Through terminal block 2002-1401

Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1401 - WAGO
Germantown, WI, United States
Through terminal block
2002-1401
Through terminal block 2002-1401
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
4 CONDUCTOR RL MTD TERM B - 2002-1401 - Heilind Electronics, Inc.
Wilmington, MA, United States
4 CONDUCTOR RL MTD TERM B
2002-1401
4 CONDUCTOR RL MTD TERM B 2002-1401
4 CONDUCTOR RL MTD TERM B

4 CONDUCTOR RL MTD TERM B

Buy Now
DIN Rail Terminal Blocks - 7581682 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581682
DIN Rail Terminal Blocks 7581682
WAGO 2002-1401

WAGO 2002-1401

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1401-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1401-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177551 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177551
Terminal Blk/Strip Wiring Dev 11177551
TERMINAL BLOCK, 2002 SERIES, SINGLE LEVEL, 22 AMP, 550 V, 5.2 MM PITCH, PUSH IN CAGE CLAMP, 22-12 AWG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2002 SERIES, SINGLE LEVEL, 22 AMP, 550 V, 5.2 MM PITCH, PUSH IN CAGE CLAMP, 22-12 AWG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 2002-1401

WAGO Panel Accessories 2002-1401

Supplier's Site
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago - 28K2015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago
28K2015
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago 28K2015
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1401 2002-1401 7581682 2946-2002-1401-ND 11177551 28K2015
Product Name Through terminal block 4 CONDUCTOR RL MTD TERM B DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 22 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers