The TS 35X7.5/LL 2M/ST/ZN is a steel DIN rail, galvanic zinc plated and passivated, for mounting electrical components. It measures 2000 mm in length, 35 mm in height, and 7.5 mm in depth, with a net weight of 312.5 g. The rail features pre-punched slits with a width of 5.2 mm and a length of 25 mm, spaced 36 mm center-to-center, and accepts 5.2 mm drill-hole diameters. It meets DIN EN 60715 standards and has a short-time withstand current of 1.92 kA per second according to IEC 60947-7-2. The surface finish is galvanic zinc plating with passivation, and it is RoHS compliant without exemption.
Connector Accessories Mounting Rail Steel Galvanized Product overview: 0514500000 from Weidmueller GmbH & Co. KG is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-0514500000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-0514500000 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |