Weidmuller Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 024892 SAKS3

Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 98K4401 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
98K4401
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 98K4401
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 98K4401
Product Name Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
Mounting Options 32 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Pluggable Terminal Blocks - CCFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details