Beswick Engineering Co., Inc. Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread QDM3I_Internal

Description
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 302, 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I must be paired with a QDM3E half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 302, 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I must be paired with a QDM3E half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread - QDM3I_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread
QDM3I_Internal
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread QDM3I_Internal
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 302, 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I must be paired with a QDM3E half for a complete quick disconnect assembly.

Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 302, 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I must be paired with a QDM3E half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDM3I_Internal
Product Name Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to 10-32 Female Thread Elbow Adapter - M5LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Male Thread to Barb Straight - M5H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to Barbs & Thread Cross - MCM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
M5 Thread to Barb, Adjustable Position Elbow - M5LS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details