Clippard EM Series Electronic Valve EMO-2

Description
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation
Request a Quote Datasheet
Description
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EM Series Electronic Valve - EMO-2 - Clippard
Cincinnati, OH, United States
EM Series Electronic Valve
EMO-2
EM Series Electronic Valve EMO-2
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for Extremely Long Life Small Size - High Flow Compact Manifold Spacing (0.740" Centers) Low Power, Quiet Operation

When space is critical, the EM Series Valve provides the best solution.
At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and incorporates wire leads out the top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications.
This valve is perfect for air and/or gas control, pilot control, and any application where space is limited, but desired performance is not. Unique "Spider" Design for
Extremely Long Life

  • Small Size - High Flow
  • Compact Manifold Spacing (0.740" Centers)
  • Low Power, Quiet Operation
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EMO-2
Product Name EM Series Electronic Valve
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
3 Way Fully Ported Air Valve - E*O-3-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1O-03-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details